Wurth Electronics ICS, Inc. Hard To Find - 744212331 744212331

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129907-744212331 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Family Name: 744212331 Categories: Filters Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 J-Lead Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 300mOhm Introduction Date: January 31, 2006 ECCN: EAR99 Estimated EOL Date: 2036 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) Impedance at Frequency: 2 kOhms at 20MHz Inductance at Frequency: 330μH at 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129907-744212331 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Family Name: 744212331 Categories: Filters Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 J-Lead Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 300mOhm Introduction Date: January 31, 2006 ECCN: EAR99 Estimated EOL Date: 2036 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) Impedance at Frequency: 2 kOhms at 20MHz Inductance at Frequency: 330μH at 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 744212331 - 1129907-744212331 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 744212331
1129907-744212331
Hard To Find - 744212331 1129907-744212331
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129907-744212331 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Family Name: 744212331 Categories: Filters Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 J-Lead Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 300mOhm Introduction Date: January 31, 2006 ECCN: EAR99 Estimated EOL Date: 2036 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) Impedance at Frequency: 2 kOhms at 20MHz Inductance at Frequency: 330μH at 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129907-744212331
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Power, Signal Line
Number of Lines: 2
Family Name: 744212331
Categories: Filters
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 J-Lead
Height (Maximum): 0.071" (1.80mm)
Current Rating (Maximum): 300mA
DC Resistance (DCR) (Maximum): 300mOhm
Introduction Date: January 31, 2006
ECCN: EAR99
Estimated EOL Date: 2036
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm)
Impedance at Frequency: 2 kOhms at 20MHz
Inductance at Frequency: 330μH at 100kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129907-744212331
Product Name Hard To Find - 744212331
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1065TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - ML6415CSX - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth Low Pass
Fc 7100 kHz
View Details
Specs
Filter Category Ceramic Filter
Applications Commercial; Communications; Industrial; Military
Fc 2.44E6 kHz
View Details