Wurth Electronics ICS, Inc. Common Mode Chokes - 744212221 744212221

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857290-744212221 Series: WE-SL1 Features: 220 µH @ 100 kHz Line Common Mode Choke 1.2 kOhms @ 35 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3938-6, 732-3938-2, 732-3938-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857290-744212221 Series: WE-SL1 Features: 220 µH @ 100 kHz Line Common Mode Choke 1.2 kOhms @ 35 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3938-6, 732-3938-2, 732-3938-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744212221
857290-744212221
Common Mode Chokes - 744212221 857290-744212221
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857290-744212221 Series: WE-SL1 Features: 220 µH @ 100 kHz Line Common Mode Choke 1.2 kOhms @ 35 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3938-6, 732-3938-2, 732-3938-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857290-744212221
Series: WE-SL1
Features: 220 µH @ 100 kHz Line Common Mode Choke 1.2 kOhms @ 35 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-3938-6, 732-3938-2, 732-3938-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857290-744212221
Product Name Common Mode Chokes - 744212221
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-51N 0402CS-51NXJRW , 0402CS-51NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176788-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details