Wurth Electronics ICS, Inc. Common Mode Chokes - 744212101 744212101

Description
Manufacturer: Würth Elektronik Win Source Part Number: 809845-744212101 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) Manufacturer Package: Horizontal, 4 J-Lead Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 220mOhm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 500 Ohms at 60MHz Inductance at Frequency: 100μH at 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 809845-744212101 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) Manufacturer Package: Horizontal, 4 J-Lead Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 220mOhm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 500 Ohms at 60MHz Inductance at Frequency: 100μH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744212101
809845-744212101
Common Mode Chokes - 744212101 809845-744212101
Manufacturer: Würth Elektronik Win Source Part Number: 809845-744212101 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) Manufacturer Package: Horizontal, 4 J-Lead Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 220mOhm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 500 Ohms at 60MHz Inductance at Frequency: 100μH at 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 809845-744212101
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Power, Signal Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm)
Manufacturer Package: Horizontal, 4 J-Lead
Height (Maximum): 0.071" (1.80mm)
Current Rating (Maximum): 300mA
DC Resistance (DCR) (Maximum): 220mOhm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 500 Ohms at 60MHz
Inductance at Frequency: 100μH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 809845-744212101
Product Name Common Mode Chokes - 744212101
Operating Temperature -40 to 105 C (-40 to 221 F)
Inductance Range 100 microH
DCR 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

420MA 230MOHM Inductor and Choke - 71-0402CS-18NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Lead Style Radial; Radial
View Details