Wurth Electronics ICS, Inc. Hard To Find - 744212100 744212100

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129906-744212100 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 J-Lead Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 240mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) Impedance at Frequency: 1.2 kOhms at 135MHz Inductance at Frequency: 10μH at 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129906-744212100 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 J-Lead Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 240mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) Impedance at Frequency: 1.2 kOhms at 135MHz Inductance at Frequency: 10μH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 744212100 - 1129906-744212100 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 744212100
1129906-744212100
Hard To Find - 744212100 1129906-744212100
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129906-744212100 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 J-Lead Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 240mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm) Impedance at Frequency: 1.2 kOhms at 135MHz Inductance at Frequency: 10μH at 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129906-744212100
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 J-Lead
Height (Maximum): 0.071" (1.80mm)
Current Rating (Maximum): 300mA
DC Resistance (DCR) (Maximum): 240mOhm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.256" L x 0.142" W (6.50mm x 3.60mm)
Impedance at Frequency: 1.2 kOhms at 135MHz
Inductance at Frequency: 10μH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129906-744212100
Product Name Hard To Find - 744212100
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7449EUD+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details
SAW Filters - 2312-QPQ1060SRCT-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers