Wurth Electronics ICS, Inc. Fixed Inductors - 744139 744139

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231965-744139 Packaging: Bulk Current Rating: 3 A Shielding: Unshielded Inductance: 680 µH Tolerance: 20 % Test Frequency: 10 kHz Core Material: Ferrite Width: 18.4912 mm Categories: Fixed Inductors DC Resistance (DCR): 280 mΩ Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231965-744139 Packaging: Bulk Current Rating: 3 A Shielding: Unshielded Inductance: 680 µH Tolerance: 20 % Test Frequency: 10 kHz Core Material: Ferrite Width: 18.4912 mm Categories: Fixed Inductors DC Resistance (DCR): 280 mΩ Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744139 - 1231965-744139 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744139
1231965-744139
Fixed Inductors - 744139 1231965-744139
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231965-744139 Packaging: Bulk Current Rating: 3 A Shielding: Unshielded Inductance: 680 µH Tolerance: 20 % Test Frequency: 10 kHz Core Material: Ferrite Width: 18.4912 mm Categories: Fixed Inductors DC Resistance (DCR): 280 mΩ Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231965-744139
Packaging: Bulk
Current Rating: 3 A
Shielding: Unshielded
Inductance: 680 µH
Tolerance: 20 %
Test Frequency: 10 kHz
Core Material: Ferrite
Width: 18.4912 mm
Categories: Fixed Inductors
DC Resistance (DCR): 280 mΩ
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1231965-744139
Product Name Fixed Inductors - 744139
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 680 microH
DCR 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
High Frequency & RF Inductors - 2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 3.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details