Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 744132

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-SI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Iron Powder Inductance: 49 µH Tolerance: ±20% Shielding: Shielded
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-SI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Iron Powder Inductance: 49 µH Tolerance: ±20% Shielding: Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-SI Package: Bulk Product Status: Active Type: Toroidal Material - Core: Iron Powder Inductance: 49 µH Tolerance: ±20% Shielding: Shielded

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-SI
Package: Bulk
Product Status: Active
Type: Toroidal
Material - Core: Iron Powder
Inductance: 49 µH
Tolerance: ±20%
Shielding: Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678178 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details