Wurth Electronics ICS, Inc. Hard To Find - 74408943010 74408943010

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129899-74408943010 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 6.5A Frequency - Self Resonant: 90MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 3.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129899-74408943010 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 6.5A Frequency - Self Resonant: 90MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 3.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74408943010
1129899-74408943010
Hard To Find - 74408943010 1129899-74408943010
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129899-74408943010 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 6.5A Frequency - Self Resonant: 90MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 3.3A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129899-74408943010
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 6.5A
Frequency - Self Resonant: 90MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Current Rating (Amps): 3.3A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 74408943010 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74408943010
Fixed Inductors 74408943010
FIXED IND 1UH 3.3A 22 MOHM SMD

FIXED IND 1UH 3.3A 22 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129899-74408943010 74408943010
Product Name Hard To Find - 74408943010 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details