Wurth Electronics ICS, Inc. Inductors, Coils, Chokes- Fixed Inductors 744089420082

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-SPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Operating Temperature: -40°C ~ 125°C Inductance Frequency - Test: 100 kHz Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-SPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Operating Temperature: -40°C ~ 125°C Inductance Frequency - Test: 100 kHz Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes- Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes- Fixed Inductors
Inductors, Coils, Chokes- Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-SPC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Operating Temperature: -40°C ~ 125°C Inductance Frequency - Test: 100 kHz Mounting Type: Surface Mount

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes- Fixed Inductors
Series: WE-SPC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Operating Temperature: -40°C ~ 125°C
Inductance Frequency - Test: 100 kHz
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes- Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details