Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744071330

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327794-744071330 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 33 µH Height - Seated (Max): 0.181" (4.60mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 12MHz DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3720-6,732-3720- 2,732-3720-1 Current - Saturation (Isat): 1.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327794-744071330 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 33 µH Height - Seated (Max): 0.181" (4.60mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 12MHz DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3720-6,732-3720- 2,732-3720-1 Current - Saturation (Isat): 1.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327794-744071330 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327794-744071330
Inductors, Coils, Chokes - Fixed Inductors 1327794-744071330
Manufacturer: Würth Elektronik Win Source Part Number: 1327794-744071330 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 33 µH Height - Seated (Max): 0.181" (4.60mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 12MHz DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3720-6,732-3720- 2,732-3720-1 Current - Saturation (Isat): 1.5A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327794-744071330
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Inductance: 33 µH
Height - Seated (Max): 0.181" (4.60mm)
Standard Package: 300
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 12MHz
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-3720-6,732-3720-2,732-3720-1
Current - Saturation (Isat): 1.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327794-744071330
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers