Wurth Electronics ICS, Inc. Fixed Inductors - 744071150 744071150

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857275-744071150 Series: WE-TPC Features: 15 µH Inductor 2.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3718-2, 732-3718-1, 732-3718-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857275-744071150 Series: WE-TPC Features: 15 µH Inductor 2.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3718-2, 732-3718-1, 732-3718-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744071150
857275-744071150
Fixed Inductors - 744071150 857275-744071150
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857275-744071150 Series: WE-TPC Features: 15 µH Inductor 2.8 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3718-2, 732-3718-1, 732-3718-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857275-744071150
Series: WE-TPC
Features: 15 µH Inductor 2.8 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-3718-2, 732-3718-1, 732-3718-6

Buy Now Datasheet
Fixed Inductors - 744071150 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744071150
Fixed Inductors 744071150
FIXED IND 15UH 2.8A 55 MOHM SMD

FIXED IND 15UH 2.8A 55 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857275-744071150 744071150
Product Name Fixed Inductors - 744071150 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910532P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.9200 ohms
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details