Wurth Electronics ICS, Inc. Fixed Inductors - 744071039 744071039

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857274-744071039 Series: WE-TPC Features: 3.9 µH Inductor 4.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3713-1, 732-3713-2, 732-3713-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857274-744071039 Series: WE-TPC Features: 3.9 µH Inductor 4.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3713-1, 732-3713-2, 732-3713-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744071039
857274-744071039
Fixed Inductors - 744071039 857274-744071039
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857274-744071039 Series: WE-TPC Features: 3.9 µH Inductor 4.9 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3713-1, 732-3713-2, 732-3713-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857274-744071039
Series: WE-TPC
Features: 3.9 µH Inductor 4.9 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-3713-1, 732-3713-2, 732-3713-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857274-744071039
Product Name Fixed Inductors - 744071039
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5725-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers