Wurth Electronics ICS, Inc. Fixed Inductors - 7440700047 7440700047

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129896-7440700047 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.2A Frequency - Self Resonant: 65MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 45mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Current Rating (Amps): 3A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129896-7440700047 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.2A Frequency - Self Resonant: 65MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 45mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Current Rating (Amps): 3A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7440700047
1129896-7440700047
Fixed Inductors - 7440700047 1129896-7440700047
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129896-7440700047 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.2A Frequency - Self Resonant: 65MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 45mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Current Rating (Amps): 3A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129896-7440700047
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.2A
Frequency - Self Resonant: 65MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 45mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Current Rating (Amps): 3A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129896-7440700047
Product Name Fixed Inductors - 7440700047
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - 1-1676942-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details