Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744066681

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327684-744066681 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 680 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 800 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 2MHz DC Resistance (DCR): 2.15Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 460 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4097-2,732-4097- 1,732-4097-6 Current - Saturation (Isat): 500mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327684-744066681 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 680 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 800 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 2MHz DC Resistance (DCR): 2.15Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 460 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4097-2,732-4097- 1,732-4097-6 Current - Saturation (Isat): 500mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327684-744066681 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327684-744066681
Inductors, Coils, Chokes - Fixed Inductors 1327684-744066681
Manufacturer: Würth Elektronik Win Source Part Number: 1327684-744066681 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 680 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 800 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 2MHz DC Resistance (DCR): 2.15Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 460 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4097-2,732-4097- 1,732-4097-6 Current - Saturation (Isat): 500mA RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327684-744066681
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Inductance: 680 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 800
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 2MHz
DC Resistance (DCR): 2.15Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 460 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4097-2,732-4097-1,732-4097-6
Current - Saturation (Isat): 500mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327684-744066681
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data