Wurth Electronics ICS, Inc. Fixed Inductors - 744066680 744066680

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129895-744066680 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 68μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Self Resonant: 7MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 216mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 1.5A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129895-744066680 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 68μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Self Resonant: 7MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 216mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 1.5A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744066680 - 1129895-744066680 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744066680
1129895-744066680
Fixed Inductors - 744066680 1129895-744066680
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129895-744066680 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 68μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Self Resonant: 7MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 216mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 1.5A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129895-744066680
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 68μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.5A
Frequency - Self Resonant: 7MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 216mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Current Rating (Amps): 1.5A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 744066680 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744066680
Fixed Inductors 744066680
FIXED IND 68UH 1.5A 216 MOHM SMD

FIXED IND 68UH 1.5A 216 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129895-744066680 744066680
Product Name Fixed Inductors - 744066680 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Surface Mount Inductors - 2567663P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0600 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details