Wurth Electronics ICS, Inc. Fixed Inductors - 744066330 744066330

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129894-744066330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.8A Frequency - Self Resonant: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 112mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 2.1A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129894-744066330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.8A Frequency - Self Resonant: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 112mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 2.1A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744066330 - 1129894-744066330 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744066330
1129894-744066330
Fixed Inductors - 744066330 1129894-744066330
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129894-744066330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.8A Frequency - Self Resonant: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 112mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 2.1A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129894-744066330
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.8A
Frequency - Self Resonant: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 112mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Current Rating (Amps): 2.1A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129894-744066330
Product Name Fixed Inductors - 744066330
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details