Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7440660015

Description
Win Source Part Number: 1381100-7440660015 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TPC Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 1.5 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 800 pcs Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 65MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 7.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 7.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Base Product Number: 744066 Current - Saturation (Isat): 10A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381100-7440660015 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TPC Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 1.5 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 800 pcs Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 65MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 7.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 7.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Base Product Number: 744066 Current - Saturation (Isat): 10A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381100-7440660015 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381100-7440660015
Inductors, Coils, Chokes - Fixed Inductors 1381100-7440660015
Win Source Part Number: 1381100-7440660015 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-TPC Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 1.5 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 800 pcs Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 65MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 7.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 7.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Base Product Number: 744066 Current - Saturation (Isat): 10A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381100-7440660015
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-TPC
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 800 pcs
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 65MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 7.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Current Rating (Amps): 7.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Base Product Number: 744066
Current - Saturation (Isat): 10A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381100-7440660015
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data