Wurth Electronics ICS, Inc. Fixed Inductors - 744065100 744065100

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129891-744065100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.5A Frequency - Self Resonant: 25MHz Family Name: 744065100 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.122" (3.10mm) Alternative Parts (Cross-Reference): ASPI-104S-100K; MSS1038-103NLC; MSS1038-103NL; Introduction Date: November 23, 2011 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129891-744065100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.5A Frequency - Self Resonant: 25MHz Family Name: 744065100 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.122" (3.10mm) Alternative Parts (Cross-Reference): ASPI-104S-100K; MSS1038-103NLC; MSS1038-103NL; Introduction Date: November 23, 2011 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744065100 - 1129891-744065100 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744065100
1129891-744065100
Fixed Inductors - 744065100 1129891-744065100
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129891-744065100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.5A Frequency - Self Resonant: 25MHz Family Name: 744065100 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 53mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.122" (3.10mm) Alternative Parts (Cross-Reference): ASPI-104S-100K; MSS1038-103NLC; MSS1038-103NL; Introduction Date: November 23, 2011 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 3A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129891-744065100
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.5A
Frequency - Self Resonant: 25MHz
Family Name: 744065100
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 53mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.122" (3.10mm)
Alternative Parts (Cross-Reference): ASPI-104S-100K; MSS1038-103NLC; MSS1038-103NL;
Introduction Date: November 23, 2011
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Current Rating (Amps): 3A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 744065100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744065100
Fixed Inductors 744065100
FIXED IND 10UH 3A 53 MOHM SMD

FIXED IND 10UH 3A 53 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129891-744065100 744065100
Product Name Fixed Inductors - 744065100 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details