Wurth Electronics ICS, Inc. Fixed Inductors - 744062100 744062100

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845091-744062100 Series: WE-TPC Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 1.6 A 70mOhm Max 2727 (6868 Metric) Package: 2727 (6868 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3674-6, 732-3674-2, 732-3674-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845091-744062100 Series: WE-TPC Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 1.6 A 70mOhm Max 2727 (6868 Metric) Package: 2727 (6868 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3674-6, 732-3674-2, 732-3674-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744062100
845091-744062100
Fixed Inductors - 744062100 845091-744062100
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845091-744062100 Series: WE-TPC Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 1.6 A 70mOhm Max 2727 (6868 Metric) Package: 2727 (6868 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3674-6, 732-3674-2, 732-3674-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 845091-744062100
Series: WE-TPC
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Shielded Wirewound Inductor 1.6 A 70mOhm Max 2727 (6868 Metric)
Package: 2727 (6868 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3674-6, 732-3674-2, 732-3674-1

Buy Now Datasheet
Fixed Inductors - 744062100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744062100
Fixed Inductors 744062100
FIXED IND 10UH 1.6A 70 MOHM SMD

FIXED IND 10UH 1.6A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 845091-744062100 744062100
Product Name Fixed Inductors - 744062100 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N4 0402DC-4N4XJRW , 0402DC-4N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details