Wurth Electronics ICS, Inc. Fixed Inductors - 744062007 744062007

Description
Manufacturer: Würth Elektronik Win Source Part Number: 810572-744062007 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 7.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.6A Frequency - Self Resonant: 40MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Manufacturer Package: 2727 (6868 Metric) Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 810572-744062007 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 7.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.6A Frequency - Self Resonant: 40MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Manufacturer Package: 2727 (6868 Metric) Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744062007
810572-744062007
Fixed Inductors - 744062007 810572-744062007
Manufacturer: Würth Elektronik Win Source Part Number: 810572-744062007 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 7.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.6A Frequency - Self Resonant: 40MHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Manufacturer Package: 2727 (6868 Metric) Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 810572-744062007
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 7.5μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.6A
Frequency - Self Resonant: 40MHz
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Manufacturer Package: 2727 (6868 Metric)
Height - Seated (Maximum): 0.098" (2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 810572-744062007
Product Name Fixed Inductors - 744062007
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 7.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 1234268 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 10000 milliamps
View Details