Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744062006

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329260-744062006 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Inductance: 6.2 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 45MHz DC Resistance (DCR): 54mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2727 (6868 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3686-6,732-3686- 1,732-3686-2 Current - Saturation (Isat): 1.8A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329260-744062006 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Inductance: 6.2 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 45MHz DC Resistance (DCR): 54mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2727 (6868 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3686-6,732-3686- 1,732-3686-2 Current - Saturation (Isat): 1.8A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329260-744062006 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329260-744062006
Inductors, Coils, Chokes - Fixed Inductors 1329260-744062006
Manufacturer: Würth Elektronik Win Source Part Number: 1329260-744062006 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Inductance: 6.2 µH Height - Seated (Max): 0.098" (2.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 45MHz DC Resistance (DCR): 54mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2727 (6868 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3686-6,732-3686- 1,732-3686-2 Current - Saturation (Isat): 1.8A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329260-744062006
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Inductance: 6.2 µH
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 45MHz
DC Resistance (DCR): 54mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 2727 (6868 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3686-6,732-3686-1,732-3686-2
Current - Saturation (Isat): 1.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329260-744062006
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers