Wurth Electronics ICS, Inc. Fixed Inductors - 7440620015 7440620015

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 729139-7440620015 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 4A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 2727 (6868 Metric) Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 729139-7440620015 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 4A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 2727 (6868 Metric) Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7440620015
729139-7440620015
Fixed Inductors - 7440620015 729139-7440620015
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 729139-7440620015 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 4A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 2727 (6868 Metric) Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 729139-7440620015
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 4A
Frequency - Self Resonant: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 18mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 2727 (6868 Metric)
Height - Seated (Maximum): 0.098" (2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Current Rating (Amps): 4.3A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7440620015 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7440620015
Fixed Inductors 7440620015
FIXED IND 1.5UH 4.3A 18 MOHM SMD

FIXED IND 1.5UH 4.3A 18 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 729139-7440620015 7440620015
Product Name Fixed Inductors - 7440620015 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details