Wurth Electronics ICS, Inc. Fixed Inductors - 744062001 744062001

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129888-744062001 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: -40%, +20% Material - Core: Ferrite Current - Saturation: 4.6A Frequency - Self Resonant: 110MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2727 (6868 Metric) Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Current Rating (Amps): 4.8A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129888-744062001 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: -40%, +20% Material - Core: Ferrite Current - Saturation: 4.6A Frequency - Self Resonant: 110MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2727 (6868 Metric) Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Current Rating (Amps): 4.8A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744062001
1129888-744062001
Fixed Inductors - 744062001 1129888-744062001
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129888-744062001 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: -40%, +20% Material - Core: Ferrite Current - Saturation: 4.6A Frequency - Self Resonant: 110MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2727 (6868 Metric) Height - Seated (Maximum): 0.098" (2.50mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Current Rating (Amps): 4.8A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129888-744062001
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: -40%, +20%
Material - Core: Ferrite
Current - Saturation: 4.6A
Frequency - Self Resonant: 110MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 14mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 2727 (6868 Metric)
Height - Seated (Maximum): 0.098" (2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Current Rating (Amps): 4.8A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 744062001 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744062001
Fixed Inductors 744062001
FIXED IND 1UH 4.8A 14 MOHM SMD

FIXED IND 1UH 4.8A 14 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129888-744062001 744062001
Product Name Fixed Inductors - 744062001 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details