Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744053470

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327594-744053470 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 47 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 13MHz DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2323 (5858 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 820 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1050-2,732-1050- 1,732-1050-6 Current - Saturation (Isat): 650mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327594-744053470 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 47 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 13MHz DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2323 (5858 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 820 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1050-2,732-1050- 1,732-1050-6 Current - Saturation (Isat): 650mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327594-744053470 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327594-744053470
Inductors, Coils, Chokes - Fixed Inductors 1327594-744053470
Manufacturer: Würth Elektronik Win Source Part Number: 1327594-744053470 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 47 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 13MHz DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2323 (5858 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 820 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1050-2,732-1050- 1,732-1050-6 Current - Saturation (Isat): 650mA RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327594-744053470
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Inductance: 47 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 400
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 13MHz
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 2323 (5858 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 820 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1050-2,732-1050-1,732-1050-6
Current - Saturation (Isat): 650mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 744053470 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744053470
Fixed Inductors 744053470
FIXED IND 47UH 820MA 250MOHM SMD

FIXED IND 47UH 820MA 250MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327594-744053470 744053470
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 4-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0090 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-20N 0402DC-20NXJRW , 0402DC-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details