Wurth Electronics ICS, Inc. Fixed Inductors - 744053120 744053120

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857251-744053120 Series: WE-TPC Features: 12 µH Inductor 1.46 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1044-6, 732-1044-1, 732-1044-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857251-744053120 Series: WE-TPC Features: 12 µH Inductor 1.46 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1044-6, 732-1044-1, 732-1044-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744053120
857251-744053120
Fixed Inductors - 744053120 857251-744053120
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857251-744053120 Series: WE-TPC Features: 12 µH Inductor 1.46 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1044-6, 732-1044-1, 732-1044-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857251-744053120
Series: WE-TPC
Features: 12 µH Inductor 1.46 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1044-6, 732-1044-1, 732-1044-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857251-744053120
Product Name Fixed Inductors - 744053120
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - 1-2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
2 suppliers
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details