Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744053004

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328957-744053004 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 4.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 45MHz DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2323 (5858 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1038-6,732-1038- 2,732-1038-1 Current - Saturation (Isat): 2.2A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328957-744053004 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 4.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 45MHz DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2323 (5858 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1038-6,732-1038- 2,732-1038-1 Current - Saturation (Isat): 2.2A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328957-744053004 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328957-744053004
Inductors, Coils, Chokes - Fixed Inductors 1328957-744053004
Manufacturer: Würth Elektronik Win Source Part Number: 1328957-744053004 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 4.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 400 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 45MHz DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2323 (5858 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1038-6,732-1038- 2,732-1038-1 Current - Saturation (Isat): 2.2A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328957-744053004
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Inductance: 4.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 400
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 45MHz
DC Resistance (DCR): 35mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 2323 (5858 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1038-6,732-1038-2,732-1038-1
Current - Saturation (Isat): 2.2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 744053004 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744053004
Fixed Inductors 744053004
FIXED IND 4.2UH 2.5A 35 MOHM SMD

FIXED IND 4.2UH 2.5A 35 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328957-744053004 744053004
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8101 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details