Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744052471

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327703-744052471 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 470 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 4MHz DC Resistance (DCR): 5.5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2323 (5858 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 140 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3668-6,732-3668- 1,732-3668-2 Current - Saturation (Isat): 180mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327703-744052471 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 470 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 4MHz DC Resistance (DCR): 5.5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2323 (5858 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 140 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3668-6,732-3668- 1,732-3668-2 Current - Saturation (Isat): 180mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327703-744052471 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327703-744052471
Inductors, Coils, Chokes - Fixed Inductors 1327703-744052471
Manufacturer: Würth Elektronik Win Source Part Number: 1327703-744052471 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 470 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 4MHz DC Resistance (DCR): 5.5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2323 (5858 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 140 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3668-6,732-3668- 1,732-3668-2 Current - Saturation (Isat): 180mA RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327703-744052471
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Inductance: 470 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 4MHz
DC Resistance (DCR): 5.5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 2323 (5858 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 140 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3668-6,732-3668-1,732-3668-2
Current - Saturation (Isat): 180mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327703-744052471
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details