Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744052101

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329281-744052101 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 100 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 12MHz DC Resistance (DCR): 1.1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2323 (5858 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 350 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4090-6,732-4090- 2,732-4090-1 Current - Saturation (Isat): 420mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329281-744052101 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 100 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 12MHz DC Resistance (DCR): 1.1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2323 (5858 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 350 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4090-6,732-4090- 2,732-4090-1 Current - Saturation (Isat): 420mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329281-744052101 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329281-744052101
Inductors, Coils, Chokes - Fixed Inductors 1329281-744052101
Manufacturer: Würth Elektronik Win Source Part Number: 1329281-744052101 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 100 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 12MHz DC Resistance (DCR): 1.1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2323 (5858 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 350 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4090-6,732-4090- 2,732-4090-1 Current - Saturation (Isat): 420mA RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329281-744052101
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Inductance: 100 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 12MHz
DC Resistance (DCR): 1.1Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 2323 (5858 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4090-6,732-4090-2,732-4090-1
Current - Saturation (Isat): 420mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329281-744052101
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Common Mode Chokes - 237-2271-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details