Wurth Electronics ICS, Inc. Fixed Inductors - 7440520039 7440520039

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129883-7440520039 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.9μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.1A Frequency - Self Resonant: 60MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2323 (5858 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Current Rating (Amps): 2A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129883-7440520039 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.9μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.1A Frequency - Self Resonant: 60MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2323 (5858 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Current Rating (Amps): 2A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7440520039
1129883-7440520039
Fixed Inductors - 7440520039 1129883-7440520039
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129883-7440520039 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.9μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.1A Frequency - Self Resonant: 60MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2323 (5858 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Current Rating (Amps): 2A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129883-7440520039
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.9μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.1A
Frequency - Self Resonant: 60MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 55mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 2323 (5858 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Current Rating (Amps): 2A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129883-7440520039
Product Name Fixed Inductors - 7440520039
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers