Wurth Electronics ICS, Inc. Hard To Find - 7440520018 7440520018

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129882-7440520018 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.8μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 3A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2323 (5858 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Current Rating (Amps): 2.6A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129882-7440520018 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.8μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 3A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2323 (5858 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Current Rating (Amps): 2.6A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 7440520018
1129882-7440520018
Hard To Find - 7440520018 1129882-7440520018
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129882-7440520018 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.8μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 3A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2323 (5858 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Current Rating (Amps): 2.6A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129882-7440520018
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.8μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 3A
Frequency - Self Resonant: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 35mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 2323 (5858 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Current Rating (Amps): 2.6A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129882-7440520018
Product Name Hard To Find - 7440520018
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details
Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details