Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74405042100

Description
Win Source Part Number: 1381099-74405042100 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQSH Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.157" L x 0.146" W (4.00mm x 3.70mm) Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 pcs Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 16MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 216mOhm Max Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 3.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381099-74405042100 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQSH Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.157" L x 0.146" W (4.00mm x 3.70mm) Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 pcs Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 16MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 216mOhm Max Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 3.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381099-74405042100 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381099-74405042100
Inductors, Coils, Chokes - Fixed Inductors 1381099-74405042100
Win Source Part Number: 1381099-74405042100 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQSH Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.157" L x 0.146" W (4.00mm x 3.70mm) Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 pcs Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 16MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 216mOhm Max Supplier Device Package: SMD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 3.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381099-74405042100
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-LQSH
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Size / Dimension: 0.157" L x 0.146" W (4.00mm x 3.70mm)
Inductance: 10 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000 pcs
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 16MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 216mOhm Max
Supplier Device Package: SMD
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 3.5A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381099-74405042100
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers