Wurth Electronics ICS, Inc. Inductors, Coils, Chokes- Fixed Inductors 74405024010

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-LQSH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard Supplier Device Package: SMD
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-LQSH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard Supplier Device Package: SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes- Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes- Fixed Inductors
Inductors, Coils, Chokes- Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-LQSH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard Supplier Device Package: SMD

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes- Fixed Inductors
Series: WE-LQSH
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
Supplier Device Package: SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes- Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details