Wurth Electronics ICS, Inc. Hard To Find - 744045222 744045222

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129879-744045222 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 2.2mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 78mA Frequency - Self Resonant: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 63Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 30 at 252kHz Current Rating (Amps): 40mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129879-744045222 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 2.2mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 78mA Frequency - Self Resonant: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 63Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 30 at 252kHz Current Rating (Amps): 40mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744045222
1129879-744045222
Hard To Find - 744045222 1129879-744045222
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129879-744045222 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 2.2mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 78mA Frequency - Self Resonant: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 63Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 30 at 252kHz Current Rating (Amps): 40mA Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129879-744045222
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.2mH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 78mA
Frequency - Self Resonant: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 63Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.114" (2.90mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Q at Freq: 30 at 252kHz
Current Rating (Amps): 40mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129879-744045222
Product Name Hard To Find - 744045222
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details