Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744045006

Description
Win Source Part Number: 1381098-744045006 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 6.8 µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 36 @ 1MHz Frequency - Self Resonant: 37MHz Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 1.6A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381098-744045006 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 6.8 µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 36 @ 1MHz Frequency - Self Resonant: 37MHz Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 1.6A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381098-744045006 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381098-744045006
Inductors, Coils, Chokes - Fixed Inductors 1381098-744045006
Win Source Part Number: 1381098-744045006 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 6.8 µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 36 @ 1MHz Frequency - Self Resonant: 37MHz Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 1.6A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381098-744045006
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-LQ
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.114" (2.90mm)
Standard Package: 500 pcs
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 36 @ 1MHz
Frequency - Self Resonant: 37MHz
Mounting Type: Surface Mount
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 1.6A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Fixed Inductors - 744045006 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744045006
Fixed Inductors 744045006
FIXED IND 6.8UH 1.1A 200MOHM SMD

FIXED IND 6.8UH 1.1A 200MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1381098-744045006 744045006
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details