Wurth Electronics ICS, Inc. Fixed Inductors - 7440450039 7440450039

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129875-7440450039 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.9μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.5A Frequency - Self Resonant: 54MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 40 at 1MHz Current Rating (Amps): 1.32A Inductance Frequency - Test: 1MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129875-7440450039 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.9μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.5A Frequency - Self Resonant: 54MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 40 at 1MHz Current Rating (Amps): 1.32A Inductance Frequency - Test: 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7440450039
1129875-7440450039
Fixed Inductors - 7440450039 1129875-7440450039
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129875-7440450039 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.9μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.5A Frequency - Self Resonant: 54MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.114" (2.90mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 40 at 1MHz Current Rating (Amps): 1.32A Inductance Frequency - Test: 1MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129875-7440450039
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.9μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.5A
Frequency - Self Resonant: 54MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 140mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.114" (2.90mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Q at Freq: 40 at 1MHz
Current Rating (Amps): 1.32A
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129875-7440450039
Product Name Fixed Inductors - 7440450039
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data