Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7440450018

Description
Win Source Part Number: 1381097-7440450018 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 1.8 µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 45 @ 1MHz Frequency - Self Resonant: 100MHz Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 100mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 3.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381097-7440450018 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 1.8 µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 45 @ 1MHz Frequency - Self Resonant: 100MHz Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 100mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 3.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381097-7440450018 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381097-7440450018
Inductors, Coils, Chokes - Fixed Inductors 1381097-7440450018
Win Source Part Number: 1381097-7440450018 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LQ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 1.8 µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 45 @ 1MHz Frequency - Self Resonant: 100MHz Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 100mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 3.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381097-7440450018
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-LQ
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 1.8 µH
Height - Seated (Max): 0.114" (2.90mm)
Standard Package: 500 pcs
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 45 @ 1MHz
Frequency - Self Resonant: 100MHz
Mounting Type: Surface Mount
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 3.5A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381097-7440450018
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678548 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details