Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744045001

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327590-744045001 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 1 µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 40 @ 1MHz Frequency - Self Resonant: 165MHz DC Resistance (DCR): 80mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3061-1,732-3061- 2,732-3061-6 Current - Saturation (Isat): 4.4A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327590-744045001 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 1 µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 40 @ 1MHz Frequency - Self Resonant: 165MHz DC Resistance (DCR): 80mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3061-1,732-3061- 2,732-3061-6 Current - Saturation (Isat): 4.4A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327590-744045001 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327590-744045001
Inductors, Coils, Chokes - Fixed Inductors 1327590-744045001
Manufacturer: Würth Elektronik Win Source Part Number: 1327590-744045001 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 1 µH Height - Seated (Max): 0.114" (2.90mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 40 @ 1MHz Frequency - Self Resonant: 165MHz DC Resistance (DCR): 80mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3061-1,732-3061- 2,732-3061-6 Current - Saturation (Isat): 4.4A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327590-744045001
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 1 µH
Height - Seated (Max): 0.114" (2.90mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 40 @ 1MHz
Frequency - Self Resonant: 165MHz
DC Resistance (DCR): 80mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-3061-1,732-3061-2,732-3061-6
Current - Saturation (Isat): 4.4A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327590-744045001
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers