Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744043680

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327568-744043680 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Inductance: 68 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 13MHz DC Resistance (DCR): 400mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1919 (4848 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 630 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1110-2,732-1110- 1,732-1110-6 Current - Saturation (Isat): 400mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327568-744043680 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Inductance: 68 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 13MHz DC Resistance (DCR): 400mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1919 (4848 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 630 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1110-2,732-1110- 1,732-1110-6 Current - Saturation (Isat): 400mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327568-744043680 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327568-744043680
Inductors, Coils, Chokes - Fixed Inductors 1327568-744043680
Manufacturer: Würth Elektronik Win Source Part Number: 1327568-744043680 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Inductance: 68 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 13MHz DC Resistance (DCR): 400mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1919 (4848 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 630 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1110-2,732-1110- 1,732-1110-6 Current - Saturation (Isat): 400mA RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327568-744043680
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Inductance: 68 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 13MHz
DC Resistance (DCR): 400mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1919 (4848 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 630 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1110-2,732-1110-1,732-1110-6
Current - Saturation (Isat): 400mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 744043680 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744043680
Fixed Inductors 744043680
FIXED IND 68UH 630MA 400MOHM SMD

FIXED IND 68UH 630MA 400MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327568-744043680 744043680
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N4 0302CS-7N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details