Wurth Electronics ICS, Inc. Hard To Find - 744043006 744043006

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129871-744043006 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.25A Frequency - Self Resonant: 57MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 1.3A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129871-744043006 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.25A Frequency - Self Resonant: 57MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 1.3A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744043006
1129871-744043006
Hard To Find - 744043006 1129871-744043006
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129871-744043006 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.25A Frequency - Self Resonant: 57MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 1.3A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129871-744043006
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.25A
Frequency - Self Resonant: 57MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1919 (4848 Metric)
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Current Rating (Amps): 1.3A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129871-744043006
Product Name Hard To Find - 744043006
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1620171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 400 microH
View Details