Wurth Electronics ICS, Inc. Fixed Inductors - 7440430027 7440430027

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857239-7440430027 Series: WE-TPC Features: 2.7 µH Inductor 2.35 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1096-2, 732-1096-6, 732-1096-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857239-7440430027 Series: WE-TPC Features: 2.7 µH Inductor 2.35 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1096-2, 732-1096-6, 732-1096-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7440430027
857239-7440430027
Fixed Inductors - 7440430027 857239-7440430027
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857239-7440430027 Series: WE-TPC Features: 2.7 µH Inductor 2.35 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1096-2, 732-1096-6, 732-1096-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857239-7440430027
Series: WE-TPC
Features: 2.7 µH Inductor 2.35 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1096-2, 732-1096-6, 732-1096-1

Buy Now Datasheet
Fixed Inductors - 7440430027 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7440430027
Fixed Inductors 7440430027
FIXED IND 2.7UH 2.35A 30MOHM SMD

FIXED IND 2.7UH 2.35A 30MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857239-7440430027 7440430027
Product Name Fixed Inductors - 7440430027 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1857607P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details