Wurth Electronics ICS, Inc. Fixed Inductors - 7440430022 7440430022

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129868-7440430022 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.35A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 28mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 2.5A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129868-7440430022 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.35A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 28mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 2.5A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 7440430022 - 1129868-7440430022 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 7440430022
1129868-7440430022
Fixed Inductors - 7440430022 1129868-7440430022
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129868-7440430022 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.35A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 28mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 2.5A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129868-7440430022
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.35A
Frequency - Self Resonant: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 28mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1919 (4848 Metric)
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Current Rating (Amps): 2.5A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7440430022 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7440430022
Fixed Inductors 7440430022
FIXED IND 2.2UH 2.5A 28 MOHM SMD

FIXED IND 2.2UH 2.5A 28 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129868-7440430022 7440430022
Product Name Fixed Inductors - 7440430022 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Surface Mount Inductors - 2125986P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 330 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details