Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74404300033

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327570-74404300033 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Inductance: 330 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 400MHz DC Resistance (DCR): 12mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1919 (4848 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: Q7780125T,732-4086-2 ,732-4086-1,Q1242199 8C,732-4086-6 Current - Saturation (Isat): 6A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327570-74404300033 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Inductance: 330 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 400MHz DC Resistance (DCR): 12mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1919 (4848 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: Q7780125T,732-4086-2 ,732-4086-1,Q1242199 8C,732-4086-6 Current - Saturation (Isat): 6A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327570-74404300033 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327570-74404300033
Inductors, Coils, Chokes - Fixed Inductors 1327570-74404300033
Manufacturer: Würth Elektronik Win Source Part Number: 1327570-74404300033 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Inductance: 330 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 400MHz DC Resistance (DCR): 12mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1919 (4848 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: Q7780125T,732-4086-2 ,732-4086-1,Q1242199 8C,732-4086-6 Current - Saturation (Isat): 6A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327570-74404300033
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Inductance: 330 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 400MHz
DC Resistance (DCR): 12mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1919 (4848 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: Q7780125T,732-4086-2,732-4086-1,Q12421998C,732-4086-6
Current - Saturation (Isat): 6A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 74404300033 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74404300033
Fixed Inductors 74404300033
FIXED IND 330NH 4A 12 MOHM SMD

FIXED IND 330NH 4A 12 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327570-74404300033 74404300033
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details