Wurth Electronics ICS, Inc. Fixed Inductors - 744042220 744042220

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857234-744042220 Series: WE-TPC Features: 22 µH Inductor 880 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3657-6, 732-3657-2, 732-3657-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857234-744042220 Series: WE-TPC Features: 22 µH Inductor 880 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3657-6, 732-3657-2, 732-3657-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744042220
857234-744042220
Fixed Inductors - 744042220 857234-744042220
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857234-744042220 Series: WE-TPC Features: 22 µH Inductor 880 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3657-6, 732-3657-2, 732-3657-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857234-744042220
Series: WE-TPC
Features: 22 µH Inductor 880 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3657-6, 732-3657-2, 732-3657-1

Buy Now Datasheet
Fixed Inductors - 744042220 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744042220
Fixed Inductors 744042220
FIXED IND 22UH 880MA 300MOHM SMD

FIXED IND 22UH 880MA 300MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857234-744042220 744042220
Product Name Fixed Inductors - 744042220 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910289 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers