Wurth Electronics ICS, Inc. Fixed Inductors - 744042180 744042180

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129867-744042180 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 18μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 700mA Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 280mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 920mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129867-744042180 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 18μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 700mA Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 280mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 920mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744042180
1129867-744042180
Fixed Inductors - 744042180 1129867-744042180
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129867-744042180 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 18μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 700mA Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 280mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 920mA Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129867-744042180
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 18μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 700mA
Frequency - Self Resonant: 30MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1919 (4848 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Current Rating (Amps): 920mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129867-744042180
Product Name Fixed Inductors - 744042180
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details