Wurth Electronics ICS, Inc. Hard To Find - 744042005 744042005

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129866-744042005 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 5.6μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.35A Frequency - Self Resonant: 55MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 1.64A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129866-744042005 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 5.6μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.35A Frequency - Self Resonant: 55MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 1.64A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744042005
1129866-744042005
Hard To Find - 744042005 1129866-744042005
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129866-744042005 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 5.6μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.35A Frequency - Self Resonant: 55MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Current Rating (Amps): 1.64A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129866-744042005
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 5.6μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.35A
Frequency - Self Resonant: 55MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1919 (4848 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Current Rating (Amps): 1.64A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129866-744042005
Product Name Hard To Find - 744042005
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers