Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74404200056

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329249-74404200056 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Inductance: 560 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: Surface Mount Tolerance: ±35% Material - Core: Ferrite Frequency - Self Resonant: 190MHz DC Resistance (DCR): 25mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1919 (4848 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4081-6,732-4081- 2,732-4081-1 Current - Saturation (Isat): 3A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329249-74404200056 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Inductance: 560 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: Surface Mount Tolerance: ±35% Material - Core: Ferrite Frequency - Self Resonant: 190MHz DC Resistance (DCR): 25mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1919 (4848 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4081-6,732-4081- 2,732-4081-1 Current - Saturation (Isat): 3A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329249-74404200056 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329249-74404200056
Inductors, Coils, Chokes - Fixed Inductors 1329249-74404200056
Manufacturer: Würth Elektronik Win Source Part Number: 1329249-74404200056 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Inductance: 560 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: Surface Mount Tolerance: ±35% Material - Core: Ferrite Frequency - Self Resonant: 190MHz DC Resistance (DCR): 25mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1919 (4848 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4081-6,732-4081- 2,732-4081-1 Current - Saturation (Isat): 3A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329249-74404200056
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Inductance: 560 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: Surface Mount
Tolerance: ±35%
Material - Core: Ferrite
Frequency - Self Resonant: 190MHz
DC Resistance (DCR): 25mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1919 (4848 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4081-6,732-4081-2,732-4081-1
Current - Saturation (Isat): 3A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329249-74404200056
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
High Frequency & RF Inductors - 2-2176075-7 - TE Connectivity
Specs
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
DCR 0.8000 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details