Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74404084221

Description
Win Source Part Number: 1350740-74404084221 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-LQS Type: Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 220 µH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 4.5MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 592mOhm Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 810 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Current - Saturation (Isat): 1.1A
Request a Quote Datasheet
Description
Win Source Part Number: 1350740-74404084221 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-LQS Type: Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 220 µH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 4.5MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 592mOhm Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 810 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Current - Saturation (Isat): 1.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1350740-74404084221 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1350740-74404084221
Inductors, Coils, Chokes - Fixed Inductors 1350740-74404084221
Win Source Part Number: 1350740-74404084221 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-LQS Type: Wirewound Package: Tape & Reel Shielding: Semi-Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 220 µH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 4.5MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 592mOhm Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 810 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Current - Saturation (Isat): 1.1A

Win Source Part Number: 1350740-74404084221
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: WE-LQS
Type: Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Inductance: 220 µH
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 1,000
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 4.5MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 592mOhm
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 810 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Current - Saturation (Isat): 1.1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1350740-74404084221
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - 1-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details