Wurth Electronics ICS, Inc. Connectors,Interconnects 74404084151

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Current - Saturation (Isat): 2.6A Shielding: Unshielded Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 44-BBGA Module
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Current - Saturation (Isat): 2.6A Shielding: Unshielded Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 44-BBGA Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Current - Saturation (Isat): 2.6A Shielding: Unshielded Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 44-BBGA Module

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Current - Saturation (Isat): 2.6A
Shielding: Unshielded
Frequency - Self Resonant: 3.28GHz
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 2.5 MHz
Mounting Type: Fixed
Package / Case: 44-BBGA Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details