Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Tolerance: ±20%
Inductance: 350μH
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
Inductance Frequency - Test: 500 kHz
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Fixed |