Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74404084047

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1330615-74404084047 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Semi-Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 30MHz DC Resistance (DCR): 19mOhm Supplier Device Package: 8040 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5562-1,732-5562- 2,732-5562-6 Current - Saturation (Isat): 6.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1330615-74404084047 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Semi-Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 30MHz DC Resistance (DCR): 19mOhm Supplier Device Package: 8040 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5562-1,732-5562- 2,732-5562-6 Current - Saturation (Isat): 6.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1330615-74404084047 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330615-74404084047
Inductors, Coils, Chokes - Fixed Inductors 1330615-74404084047
Manufacturer: Würth Elektronik Win Source Part Number: 1330615-74404084047 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Semi-Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 30MHz DC Resistance (DCR): 19mOhm Supplier Device Package: 8040 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5562-1,732-5562- 2,732-5562-6 Current - Saturation (Isat): 6.5A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1330615-74404084047
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Semi-Shielded
Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 30MHz
DC Resistance (DCR): 19mOhm
Supplier Device Package: 8040
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-5562-1,732-5562-2,732-5562-6
Current - Saturation (Isat): 6.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1330615-74404084047
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details