Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 74404064470

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-LQS Package: Tape & Reel (TR Type: Drum Core, Wirewound Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: Nonstandard Supplier Device Package: 6045
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-LQS Package: Tape & Reel (TR Type: Drum Core, Wirewound Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: Nonstandard Supplier Device Package: 6045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-LQS Package: Tape & Reel (TR Type: Drum Core, Wirewound Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: Nonstandard Supplier Device Package: 6045

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-LQS
Package: Tape & Reel (TR
Type: Drum Core, Wirewound
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: Nonstandard
Supplier Device Package: 6045

Buy Now Datasheet
Fixed Inductors - 74404064470 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74404064470
Fixed Inductors 74404064470
FIXED IND 47UH 1.2A 200 MOHM SMD

FIXED IND 47UH 1.2A 200 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74404064470
Product Name Inductors, Coils, Chokes Fixed Inductors Fixed Inductors
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-431 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details